Samtec QTH-030-04-L-D-A PCB Header
Samtec QTH-030-04-L-D-A PCB Header
CONN HDR 60POS SMD GOLD
Stacking Board Connector, Dual Row, QTH Series, Header, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7678751P | 7678751 | QTH-030-04-L-D-A | 15P2380 | 53AJ8297 |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Board Connector, Dual Row, Qth Series, Header, 0.5 Mm, 60, Surface Mount Rohs Compliant Samtec | Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec |
| Geometry | Straight | ||||
| Category | Board to Board Connector | ||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Solder |