1.00mm SATALink Compatible HS Micr Pnl S
1.00mm SATALink Compatible HS Micr Pnl S
CONN FMALE 20POS 0.039 GOLD Product overview: SAL1-120-01-S-S-A-TR
1.00 mm SATALink Compatible High-Speed M
Win Source Part Number: 1294247-SAL1-120-01-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SataLink™ SAL1
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Solder Retention
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Number of Positions/Bay/Row: 20
Card Thickness: 0.063" ~ 0.093" (1.60mm ~ 2.36mm)
Read Out: Single
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14967TR,SAM14967D
Base Product Number: SAL1-120
MEZZANINE CONN, RCPT, 20POS, 1ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:20Contacts;
MEZZANINE CONN, RCPT, 20POS, 1ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:20Contacts;
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089152 | 303-SAL1-120-01-S-S-A-TR | SAL1-120-01-S-S-A-TR | 1294247-SAL1-120-01-S-S-A-TR | 97P2235 |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Mezzanine Conn, Rcpt, 20Pos, 1Row; Mezzanine Connector Type Samtec |
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | SMD (SMT) | Surface Mount Straight | ||
| Contact Pitch | 1 mm (0.0394 inch) | ||||
| Number of Contacts | 20 # |