Samtec Inc. PCB Sockets QSE-020-01-F-D-A

Description
Samtec QSE-020-01-F-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec QSE-020-01-F-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1585621 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585621
PCB Sockets 1585621
Samtec QSE-020-01-F-D-A PCB Socket

Samtec QSE-020-01-F-D-A PCB Socket

Supplier's Site
PCB Sockets - 1587730 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587730
PCB Sockets 1587730
Samtec QSE-020-01-F-D-A PCB Socket

Samtec QSE-020-01-F-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-QSE-020-01-F-D-A
SMD Electronic Connector 308-QSE-020-01-F-D-A
CONN RCPT 40POS SMD GOLD Product overview: QSE-020-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-020-01-F-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 40POS SMD GOLD Product overview: QSE-020-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-020-01-F-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332060-QSE-020-01-F-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332060-QSE-020-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332060-QSE-020-01-F-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 1332060-QSE-020-01-F -D-A Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tray Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Standard Package: 96 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QSE-020-01-F-D-A-ND, SAM8955 Base Product Number: QSE-020 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1332060-QSE-020-01-F-D-A
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tray
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 96
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QSE-020-01-F-D-A-ND,SAM8955
Base Product Number: QSE-020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pin & Socket Connectors - QSE-020-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-020-01-F-D-A
Pin & Socket Connectors QSE-020-01-F-D-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-020-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-020-01-F-D-A
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 40Pos, 2Row; Product Range Samtec - 56AC6340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 40Pos, 2Row; Product Range Samtec
56AC6340
Connector, Stacking, Rcpt, 40Pos, 2Row; Product Range Samtec 56AC6340
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Product Range:QSE Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold PlatedRoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Product Range:QSE Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec - 96P2777 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
96P2777
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec 96P2777
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1585621 308-QSE-020-01-F-D-A 1332060-QSE-020-01-F-D-A QSE-020-01-F-D-A QSE-020-01-F-D-A 56AC6340 96P2777
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 40Pos, 2Row; Product Range Samtec Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
Category Board to Board Connector
Termination Solder Surface Mount
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 225 volts 225 volts
Unlock Full Specs
to access all available technical data