Samtec Inc. PCB Headers FTSH-105-04-F-DV

Description
2x5w vertical smt header 1.27mm pitch
Request a Quote Datasheet
Description
2x5w vertical smt header 1.27mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 451663 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
451663
PCB Headers 451663
2x5w vertical smt header 1.27mm pitch

2x5w vertical smt header 1.27mm pitch

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-105-04-F-DV
SMD Electronic Connector 314-FTSH-105-04-F-DV
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-04-F-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-04-F-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-04-F-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-04-F-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R3656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R3656
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R3656
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 451663 314-FTSH-105-04-F-DV 01R3656
Product Name PCB Headers SMD Electronic Connector Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data