Samtec IPS1-120-01-L-D-RA PCB Socket
Samtec IPS1-120-01-L-D-RA PCB Socket
.100 Mini Mate Isolated Power Connector
CONN RCPT 40POS 0.1 GOLD PCB R/A
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, THT, R/A, 40WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000253 | IPS1-120-01-L-D-RA | IPS1-120-01-L-D-RA | 85T5015 | 66AJ7258 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Right Angle, Through Hole, 40 Position; Connector Systems Samtec | Receptacle, 2.54Mm, Tht, R/a, 40Way Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 40 # |