0.80 mm SFP+ Edge Card Connector
CONN SFP+ RCPT 20POS SLD R/A SMD Product overview: MECT-110-01-M-D-RA1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-MECT-110-01-M-D-
Manufacturer: Samtec Inc.
Win Source Part Number: 1334065-MECT-110-01-
Category: Connectors, Interconnects>Plugga
Packaging: Tube
Number of Positions: 20
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Style: Receptacle
Standard Package: 52
Mounting: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8836,MECT-110-01-
Base Product Number: MECT-110
RoHS Status: ROHS3 Compliant
0.80 mm SFP+ Edge Card Connector RoHS Compliant: Yes
CONN CARD EDGE SKT 20 POS 0.8MM SLDR RA SMD ROHS COMPLIANT: YES
CONN SFP+ RCPT 20POS SLD R/A SMD
CONN SFP+ RCPT 20POS SLD R/A SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MECT-110-01-M-D-RA1 | 443-MECT-110-01-M-D-RA1 | 159981 | 1334065-MECT-110-01-M-D-RA1 | 40AC1904 | 38AH0823 | MECT-110-01-M-D-RA1 | MECT-110-01-M-D-RA1 |
| Product Name | Card Edge Connectors | SMD Electronic Connector | Edge Connectors | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | 0.80 Mm Sfp+ Edge Card Connector Rohs Compliant Samtec | Conn Card Edge Skt 20 Pos 0.8Mm Sldr Ra Smd Rohs Compliant Samtec | Pluggable Connector Assemblies | Pluggable Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector | ||||||
| Termination | Solder | Solder | Solder | Solder | ||||
| Voltage Rating | 265 volts | |||||||
| Current Rating | 2.0 amps | |||||||
| Category | Card Edge Connector |