CONN RCPT 40POS SMD GOLD Product overview: QSE-020-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-020-01-L-D-A
Samtec QSE-020-01-L-D-A PCB Socket
0.80 mm Q Strip High-Speed Ground Plane
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN RCPT 40POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QSE-020-01-L-D-A | 4814869 | QSE-020-01-L-D-A | 53AJ8285 | QSE-020-01-L-D-A |
| Product Name | SMD Electronic Connector | PCB Sockets | Pin & Socket Connectors | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 225 volts | 225 volts | |||
| Current Rating | 2.0 amps | ||||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount |