Samtec Inc. Pin & Socket Connectors IPS1-125-01-L-D-RA

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-125-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-125-01-L-D-RA
Pin & Socket Connectors IPS1-125-01-L-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
PCB Sockets - 2000258 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000258
PCB Sockets 2000258
Samtec IPS1-125-01-L-D-RA PCB Socket

Samtec IPS1-125-01-L-D-RA PCB Socket

Supplier's Site
PCB Sockets - 2000259 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000259
PCB Sockets 2000259
Samtec IPS1-125-01-L-D-RA PCB Socket

Samtec IPS1-125-01-L-D-RA PCB Socket

Supplier's Site
Socket, 2.54Mm, Right Angle, Through Hole, 50 Position; Connector Systems Samtec - 85T5017 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, Through Hole, 50 Position; Connector Systems Samtec
85T5017
Socket, 2.54Mm, Right Angle, Through Hole, 50 Position; Connector Systems Samtec 85T5017
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-125-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-125-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-125-01-L-D-RA
CONN RCPT 50POS 0.1 GOLD PCB R/A

CONN RCPT 50POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-125-01-L-D-RA 2000258 85T5017 IPS1-125-01-L-D-RA
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Right Angle, Through Hole, 50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data