HSEC8-DV SERIES -- HIGH SPEED EDGE CARD
Samtec Inc.
High Speed Edge Card
HSEC8-DV Series
Description
Surface Mount
Available up to 60 Contacts Per Row
Double Row
Selective Gold Plating
Description
Surface Mount
Available up to 60 Contacts Per Row
Double Row
Selective Gold Plating
Datasheet
Suppliers
Surface Mount
Available up to 60 Contacts Per Row
Double Row
Selective Gold Plating
- Surface Mount
- Available up to 60 Contacts Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
HSEC8-DV Series |
|
Product Name
|
High Speed Edge Card |
|
Category
|
Card Edge Connector
|
|
Gender
|
Female / Jack
|
|
Termination
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole, Right Angle
View Details
Connector Type
1.85mm Connector; 1.85mm Female
Gender
Female / Jack
Frequency
0.000 to 67.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers