Samtec IPS1-105-01-L-D-RA PCB Socket
Samtec IPS1-105-01-L-D-RA PCB Socket
.100 Mini Mate Isolated Power Connector
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD PCB R/A
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676843 | 7676843P | IPS1-105-01-L-D-RA | 85T4997 | IPS1-105-01-L-D-RA |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Through hole | Solder | Solder | ||
| Mounting | Surface mount | Through Hole Mount Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 500 to 777 volts | 775 to 1095 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |