CONN RCPT 20POS 0.1 GOLD PCB Product overview: IPS1-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-110-01-L-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 776929-IPS1-110-01-L
Series: Mini Mate IPS1
Packaging: Tube
Number of Positions: 20
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 775VAC, 1095VDC
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: IPS1
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
.100 Mini Mate Isolated Power Connector
Samtec IPS1-110-01-L-D PCB Socket
Samtec IPS1-110-01-L-D PCB Socket
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-IPS1-110-01-L-D | 776929-IPS1-110-01-L-D | IPS1-110-01-L-D | 7676847P | 7676847 | 53AJ8280 | IPS1-110-01-L-D |
| Product Name | Electronic Connector | Rectangular Connectors - IPS1-110-01-L-D | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Through hole | Solder | ||
| Voltage Rating | 775 to 1095 volts | 775 to 1095 volts | 500 to 777 volts | 775 to 1095 volts | |||
| Current Rating | 5.9 amps | ||||||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||||
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole |