0.50 mm Q Pairs High-Speed Ground Plane
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-L-D-A
Win Source Part Number: 1364601-QSH-030-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Q Strip® QSH
Package: Tray
Product Status: Active
Features: Board Guide, Ground Bus (Plane), Pick and Place
Base Product Number: QSH-030
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 60
Number of Rows: 2
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.128" (3.25mm)
Samtec QSH-030-01-L-D-A-K PCB Socket
Samtec QSH-030-01-L-D-A-K PCB Socket
CONN RCPT 60POS SMD GOLD
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN MICRO HS SCKT STRP SKT 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:QSH Series; No. of Contacts:60Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-030-01-L-D-A-K | 308-QSH-030-01-L-D-A-K | 1364601-QSH-030-01-L-D-A-K | 1587735 | QSH-030-01-L-D-A-K | 96P3207 | 38AH1614 | 56AC6352 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec | Conn Micro Hs Sckt Strp Skt 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec | Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Samtec |
| Voltage Rating | 175 volts | 175 volts | ||||||
| Current Rating | 2.0 amps | |||||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | |||||
| Mounting | Surface Mount | Surface mount | Surface Mount |