Samtec IPS1-110-01-L-D-RA PCB Socket
Samtec IPS1-110-01-L-D-RA PCB Socket
.100 Mini Mate Isolated Power Connector
Board-To-Board Connector, Right Angle, IPS1 Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD PCB R/A
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676856 | 7676856P | IPS1-110-01-L-D-RA | 69W9219 | 85T5002 | IPS1-110-01-L-D-RA |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-To-Board Connector, Right Angle, Ips1 Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec | Socket, 2.54Mm, Right Angle, Through Hole, 20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||||
| Termination | Through hole | Solder | Solder | |||
| Mounting | Surface mount | Through Hole Mount Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 500 to 777 volts | 775 to 1095 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |