.100 Tiger Beam Cost-effective Single Be
Samtec HLE-113-02-G-DV-A PCB Socket
Samtec HLE-113-02-G-DV-A PCB Socket
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
CONN RCPT 26POS 0.1 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-113-02-G-DV-A | 1976718 | 94T5496 | HLE-113-02-G-DV-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 13 # |