Samtec QTH-040-01-L-D-DP-A PCB Header
Samtec QTH-040-01-L-D-DP-A PCB Header
CONN DIFF ARRAY PLG 80P SMD GOLD
CONN HEADER 80POS .020" SMT GOLD
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804694 | QTH-040-01-L-D-DP-A | 680-QTH-040-01-L-D-DP-A | 26K2246 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN HEADER 80POS .020" SMT GOLD | Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder |