0.50 mm Q Pairs High-Speed Ground Plane
CONN RCPT 120POS SMD GOLD Product overview: QSH-060-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-060-01-L-D-A
Samtec QSH-060-01-L-D-A PCB Socket
Manufacturer: Samtec Inc.
Win Source Part Number: 808862-QSH-060-01-L-
Packaging: Tray
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
STACKING CONNECTOR, RECEPTACLE, 120 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts
Stacking Board Connector, Dual Row, QSH Series, Receptacle, 0.5 mm, 120, Surface Mount RoHS Compliant: Yes
CONN RCPT 120POS SMD GOLD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-060-01-L-D-A | 308-QSH-060-01-L-D-A | 7678704 | 808862-QSH-060-01-L-D-A | 81H3791 | 15P2353 | QSH-060-01-L-D-A |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | Rectangular Connectors - QSH-060-01-L-D-A | Stacking Connector, Receptacle, 120 Position, 0.5Mm; Mezzanine Connector Type Samtec | Stacking Board Connector, Dual Row, Qsh Series, Receptacle, 0.5 Mm, 120, Surface Mount Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 175 volts | 125 volts | |||||
| Current Rating | 2.0 amps | ||||||
| Category | Board to Board Connector | ||||||
| Termination | Solder |