Samtec Inc. Card Edge Connectors MEC6-110-02-L-D-RA1-TR

Description
Mini Edge Card Connector
Request a Quote Datasheet
Description
Mini Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-110-02-L-D-RA1-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-110-02-L-D-RA1-TR
Card Edge Connectors MEC6-110-02-L-D-RA1-TR
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334054-MEC6-110-02-L-D-RA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334054-MEC6-110-02-L-D-RA1-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334054-MEC6-110-02-L-D-RA1-TR
Manufacturer: Samtec Inc. Win Source Part Number: 1334054-MEC6-110-02- L-D-RA1-TR Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 20 Pitch: 0.025" (0.64mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 300 Mounting: Surface Mount, Right Angle Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 10 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: MEC6-110-02-L-D-RA1- TR-ND,SAM14191TR,SAM 14191DKR,MEC6-110-02 -L-D-RA1-FR,SAM14191 CT Base Product Number: MEC6-110 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334054-MEC6-110-02-L-D-RA1-TR
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.025" (0.64mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 300
Mounting: Surface Mount, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 10
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MEC6-110-02-L-D-RA1-TR-ND,SAM14191TR,SAM14191DKR,MEC6-110-02-L-D-RA1-FR,SAM14191CT
Base Product Number: MEC6-110
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Edge Connectors - 2000394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000394
Edge Connectors 2000394
Samtec MEC6-110-02-L-D-RA1- TR

Samtec MEC6-110-02-L-D-RA1-TR

Supplier's Site
Edge Connectors - 2000395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000395P
Edge Connectors 2000395P
Samtec MEC6-110-02-L-D-RA1- TR

Samtec MEC6-110-02-L-D-RA1-TR

Supplier's Site
Edge Connectors - 2000395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000395
Edge Connectors 2000395
Samtec MEC6-110-02-L-D-RA1- TR

Samtec MEC6-110-02-L-D-RA1-TR

Supplier's Site
Singapore, Singapore
Dual Electronic Connector
303-MEC6-110-02-L-D-RA1-TR
Dual Electronic Connector 303-MEC6-110-02-L-D-RA1-TR
CONN EDGE DUAL FMALE 20POS 0.025 Product overview: MEC6-110-02-L-D-RA1- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC6-110-02-L-D- RA1-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 20POS 0.025 Product overview: MEC6-110-02-L-D-RA1-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC6-110-02-L-D-RA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.635 Mm Mini Edge Card Connector, Vertical Samtec - 96AH1252 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Mm Mini Edge Card Connector, Vertical Samtec
96AH1252
0.635 Mm Mini Edge Card Connector, Vertical Samtec 96AH1252
0.635 mm Mini Edge Card Connector, Vertical

0.635 mm Mini Edge Card Connector, Vertical

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC6-110-02-L-D-RA1-TR 1334054-MEC6-110-02-L-D-RA1-TR 2000394 2000395P 303-MEC6-110-02-L-D-RA1-TR 96AH1252
Product Name Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edge Connectors Edge Connectors Dual Electronic Connector 0.635 Mm Mini Edge Card Connector, Vertical Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface mount
Category Card Edge Connector
Unlock Full Specs
to access all available technical data