The Micro Socket Strip, part number 97P1519, features a 1.27 mm pitch and is designed for surface mount applications. It consists of a single row with 15 positions, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold or tin plating over nickel. This connector has a current rating of 3.1 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and it accepts lead sizes of 0.46 mm square. The insertion depth varies depending on the entry type, with top entry ranging from 2.64 mm to 5.84 mm and bottom entry having a minimum of 5.49 mm. The average insertion force is 3.5 oz, while the average withdrawal force is 1.5 oz. The product is RoHS compliant and offers options for tape and reel packaging, as well as various plating options.
Samtec RSM-115-02-L-S PCB Socket
Samtec RSM-115-02-L-S PCB Socket
.050 X .100 Surf Mnt Micro Skt Strip
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X15 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1.27 X 2.54MM, SMD, 1X15WAY ROHS COMPLIANT: YES
CONN RCPT 15POS 0.05 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2001936 | RSM-115-02-L-S | 97P1519 | 68AJ2014 | RSM-115-02-L-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X15 Position; Connector Systems Samtec | Socket, 1.27 X 2.54Mm, Smd, 1X15Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Micro Connector and Nano Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |