Samtec Inc. Edge Connectors HSEC8-160-01-L-DV-A-BL

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Edge Connectors - 1804605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1804605
Edge Connectors 1804605
Samtec HSEC8-160-01-L-DV-A- BL

Samtec HSEC8-160-01-L-DV-A-BL

Supplier's Site
Edge Connectors - 1804899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1804899
Edge Connectors 1804899
Samtec HSEC8-160-01-L-DV-A- BL

Samtec HSEC8-160-01-L-DV-A-BL

Supplier's Site
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec - 53AJ6471 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
53AJ6471
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec 53AJ6471
CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number HSEC8-160-01-L-DV-A-BL 1804605 53AJ6471
Product Name Edge Connectors Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
Category Card Edge Connector
Gender Male / Plug; Female / Jack
Termination Solder Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26717-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details