Samtec Inc. PCB Sockets SFM-107-02-L-D-A

Description
Samtec SFM-107-02-L-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-107-02-L-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804700 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804700
PCB Sockets 1804700
Samtec SFM-107-02-L-D-A PCB Socket

Samtec SFM-107-02-L-D-A PCB Socket

Supplier's Site
PCB Sockets - 1804884 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804884
PCB Sockets 1804884
Samtec SFM-107-02-L-D-A PCB Socket

Samtec SFM-107-02-L-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-107-02-L-D-A
SMD Electronic Connector 315-SFM-107-02-L-D-A
CONN RCPT 14POS 0.05 GOLD SMD Product overview: SFM-107-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-107-02-L-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.05 GOLD SMD Product overview: SFM-107-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-107-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-107-02-L-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-107-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-107-02-L-D-A
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 14 Position, 2Row; Connector Systems Samtec - 85T6069 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 14 Position, 2Row; Connector Systems Samtec
85T6069
Socket, 1.27Mm, Smt, 14 Position, 2Row; Connector Systems Samtec 85T6069
SOCKET, 1.27MM, SMT, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 14 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0587 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0587
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0587
Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 14, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 14, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804700 315-SFM-107-02-L-D-A SFM-107-02-L-D-A 85T6069 70W0587
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 14 Position, 2Row; Connector Systems Samtec Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts 250 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data