0.50 mm Low Prof Blade & Beam Skt Strip
CONN RCPT 100POS SMD GOLD
CONNECTOR, RCPT, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000300 | LSH-050-01-G-D-A | LSH-050-01-G-D-A | 89Y8520 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Rcpt, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec |
| Termination | Solder |