.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 20POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 20POS ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976741 | HSEC8-110-01-S-D-EM2 | 08R4246 | 73AJ6547 |
| Product Name | Edge Connectors | Card Edge Conn, Dual Side, 20Pos; Card Edge Connector Type Samtec | Card Edge Conn, Dual Side, 20Pos Rohs Compliant Samtec | |
| Category | Card Edge Connector | |||
| Gender | Male / Plug; Female / Jack | |||
| Mounting | Surface mount | Edge Mount | ||
| Contact Pitch | 0.8000 mm (0.0315 inch) |