Samtec Inc. Pin & Socket Connectors IPS1-110-01-L-D-VS

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-110-01-L-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-110-01-L-D-VS
Pin & Socket Connectors IPS1-110-01-L-D-VS
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
PCB Sockets - 2000249 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000249
PCB Sockets 2000249
Samtec IPS1-110-01-L-D-VS PCB Socket

Samtec IPS1-110-01-L-D-VS PCB Socket

Supplier's Site
PCB Sockets - 2000247 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000247
PCB Sockets 2000247
Samtec IPS1-110-01-L-D-VS PCB Socket

Samtec IPS1-110-01-L-D-VS PCB Socket

Supplier's Site
Socket, 2.54Mm, Smt, 20 Position; Connector Systems Samtec - 85T5003 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 20 Position; Connector Systems Samtec
85T5003
Socket, 2.54Mm, Smt, 20 Position; Connector Systems Samtec 85T5003
SOCKET, 2.54MM, SMT, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number IPS1-110-01-L-D-VS 2000249 85T5003
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Smt, 20 Position; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - 102620-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details