Samtec Inc. Rectangular Connectors - QTH-030-02-L-D-A-K-TR QTH-030-02-L-D-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 811738-QTH-030-02-L- D-A-K-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 811738-QTH-030-02-L- D-A-K-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTH-030-02-L-D-A-K-TR - 811738-QTH-030-02-L-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-02-L-D-A-K-TR
811738-QTH-030-02-L-D-A-K-TR
Rectangular Connectors - QTH-030-02-L-D-A-K-TR 811738-QTH-030-02-L-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 811738-QTH-030-02-L- D-A-K-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 811738-QTH-030-02-L-D-A-K-TR
Packaging: Reel
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 8mm
Height Above Board: 0.286" (7.26mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-02-L-D-A-K-TR
SMD Electronic Connector 308-QTH-030-02-L-D-A-K-TR
CONN HDR 60POS SMD GOLD Product overview: QTH-030-02-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-02-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-02-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-02-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1802464 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802464
PCB Headers 1802464
Samtec QTH-030-02-L-D-A-K-T R PCB Header

Samtec QTH-030-02-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802641P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802641P
PCB Headers 1802641P
Samtec QTH-030-02-L-D-A-K-T R PCB Header

Samtec QTH-030-02-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802641 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802641
PCB Headers 1802641
Samtec QTH-030-02-L-D-A-K-T R PCB Header

Samtec QTH-030-02-L-D-A-K-TR PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-02-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-02-L-D-A-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 46P4140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
46P4140
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 46P4140
CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5356 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5356
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5356
MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 811738-QTH-030-02-L-D-A-K-TR 308-QTH-030-02-L-D-A-K-TR 1802464 1802641P QTH-030-02-L-D-A-K-TR 46P4140
Product Name Rectangular Connectors - QTH-030-02-L-D-A-K-TR SMD Electronic Connector PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty Header Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface mount Surface Mount
Voltage Rating 175 volts
Current Rating 2.0 amps
Category Wire to Board Connector
Unlock Full Specs
to access all available technical data