Samtec QTS-025-01-L-D-A PCB Header
Board-to-Board / Mezzanine Connector
CONN HDR 50POS SMD GOLD
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 160076 | QTS-025-01-L-D-A | QTS-025-01-L-D-A | 96P6262 |
| Product Name | PCB Headers | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec |
| Category | Board to Board Connector | |||
| Connector Type | Header Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Solder |