Samtec Inc. PCB Headers QMS-052-05.75-L-D-A

Description
Samtec QMS-052-05.75-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec QMS-052-05.75-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1585617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585617
PCB Headers 1585617
Samtec QMS-052-05.75-L-D-A PCB Header

Samtec QMS-052-05.75-L-D-A PCB Header

Supplier's Site
PCB Headers - 1587703 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1587703
PCB Headers 1587703
Samtec QMS-052-05.75-L-D-A PCB Header

Samtec QMS-052-05.75-L-D-A PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-052-05.75-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-052-05.75-L-D-A
CONN HDR 104POS SMD GOLD

CONN HDR 104POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec - 96P2509 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
96P2509
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec 96P2509
HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1585617 QMS-052-05.75-L-D-A 96P2509
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10401200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details