1.00 mm Tiger Beam Cost-Effective Single
Samtec MLE-105-01-G-DV-A PCB Socket
Samtec MLE-105-01-G-DV-A PCB Socket
CONN RCPT 10POS 0.039 GOLD SMD
SOCKET, 1.0MM, SMT, 2X5WAY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MLE-105-01-G-DV-A | 1799160 | MLE-105-01-G-DV-A | 69AJ9748 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.0Mm, Smt, 2X5Way Rohs Compliant Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 310 volts | 310 volts | ||
| Contact Pitch | 1 mm (0.0394 inch) |