Samtec SFM-110-02-L-D PCB Socket
Samtec SFM-110-02-L-D PCB Socket
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-L-D can be used for catalog matching and distributor lookup.
Conn Socket Strip SKT 20 POS 1.27mm Solder ST SMD Tube
CONN SCKT STRP SKT 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES
SOCKET, 1.27MM, SMT, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679076 | 7679076P | 315-SFM-110-02-L-D | 680-SFM-110-02-L-D | 38AH2254 | 97P5427 |
| Product Name | PCB Sockets | PCB Sockets | SMD Electronic Connector | Conn Socket Strip SKT 20 POS 1.27mm Solder ST SMD Tube | Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec | Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Voltage Rating | 350 volts | 250 volts | 250 volts | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |