Samtec SFM-115-02-S-D-A PCB Socket
SOCKET, 1.27MM, SMT, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:30Contacts;
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4814645 | 32C0403 | 01AC2100 |
| Product Name | PCB Sockets | Socket, 1.27Mm, Smt, 30 Position, 2Row; Connector Systems Samtec | Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Pitch Spacing Samtec |
| Category | Board to Board Connector | ||
| Termination | Solder | Surface Mount | |
| Mounting | Surface mount | Surface Mount | |
| Voltage Rating | 350 volts |