0.635 mm Q2 High-Speed Rugged Ground Pla
Samtec QFS-026-04.25-L-D-RF
Samtec QFS-026-04.25-L-D-RF
SOCKET, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts;
CONN RCPT 52POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QFS-026-04.25-L-D-RF1 | 1798740 | 96P2170 | QFS-026-04.25-L-D-RF1 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 300 volts |