0.50 mm Q Strip High-Speed Ground Plane
Samtec QTH-060-02-L-D-A-TR PCB Header
CONN HDR 120POS SMD GOLD
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QTH-060-02-L-D-A-TR | 7678758 | QTH-060-02-L-D-A-TR | 96P5651 |
| Product Name | Board to Board & Mezzanine Connectors | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector | Header Connector | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Termination | Solder |