Samtec Inc. 50 Ohm MCX Jacks & Plugs MCX-MT Series

Description
Gold Plating
Datasheet
Description
Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm MCX Jacks & Plugs - MCX-MT Series - Samtec Inc.
New Albany, IN, USA
50 Ohm MCX Jacks & Plugs
MCX-MT Series
50 Ohm MCX Jacks & Plugs MCX-MT Series
Gold Plating
  • Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Board Mount Connectors
Product Number MCX-MT Series
Product Name 50 Ohm MCX Jacks & Plugs
Category RF and Microwave Connector
Connector Type MCX
Gender Male / Plug; Female / Jack
Termination PCB, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98022-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details