HLST SERIES -- STANDARD BOARD-TO-BOARD HERMAPHRODITIC CONNECTORS
Samtec Inc.
Standard Board-to-Board Hermaphroditic Connectors
HLST Series
Description
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
Description
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
Datasheet
Suppliers
Standard Board-to-Board Hermaphroditic Connectors
HLST Series
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
- Through Hole
- Available up to 30 Pins Per Row
- Double Row
- Gold, Tin and Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
HLST Series |
|
Product Name
|
Standard Board-to-Board Hermaphroditic Connectors |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
60 #
View Details
3 suppliers
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Connector Type
SMP; SMP Male
Gender
Male / Plug
Frequency
0.000 to 30.000 GHz
View Details