Manufacturer: Samtec Inc.
Win Source Part Number: 812889-HTST-105-01-L
Packaging: Reel
Number of Positions: 10
Mounting Style: SMD
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV-P-T
Samtec HTST-105-01-L-DV-P-T
Samtec HTST-105-01-L-DV-P-T
Samtec HTST-105-01-L-DV-P-T
CONNECTOR, HDR, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONNECTOR, HDR, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 812889-HTST-105-01-L-DV-P-TR | 314-HTST-105-01-L-DV-P-TR | 1798884 | 1799113P | 97AC9165 |
| Product Name | Rectangular Connectors - HTST-105-01-L-DV-P-TR | SMD Electronic Connector | PCB Headers | PCB Headers | Connector, Hdr, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | Surface Mount | |
| Mounting | SMD | Surface mount | |||
| Current Rating | 3.4 amps | 3.4 amps |