Header 1.27mm vertical SMT 6+6way
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 7676777 | 11P4817 |
| Product Name | PCB Headers | Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | |
| Connector Type | Header Connector | Wire to Board Connector |
| Termination | Solder | Surface Mount |