1.00 mm Single Row One-Piece Interface
Samtec SEI-110-02-G-S-AB PCB Socket
Samtec SEI-110-02-G-S-AB PCB Socket
CONN SPRING MOD 10POS SMD Product overview: SEI-110-02-G-S-AB from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-110-02-G-S-A
Win Source Part Number: 1285246-SEI-110-02-G
Category: Connectors, Interconnects>Rectan
Series: SEI
Pitch: 0.039" (1.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Number of Contacts: 10
Standard Package: 1
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8852,SEI-110-02-G
Base Product Number: SEI-110
SPRING LOADED CONN, COMPRESSION, 10POS; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEI-110-02-G-S-AB | 2002025 | 408-SEI-110-02-G-S-AB | 1285246-SEI-110-02-G-S-AB | 97P4159 |
| Product Name | connector accessories | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | Spring Loaded Conn, Compression, 10Pos; Spring Loaded Connector Type Samtec |
| Termination | Screw | ||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | ||
| Contact Pitch | 1 mm (0.0394 inch) | ||||
| Number of Contacts | 10 # |