Samtec LSS-110-01-F-DV-A PCB Header
Samtec LSS-110-01-F-DV-A PCB Header
CONN SELF-MATE 20POS SMD GOLD
SOCKET, 0.635MM, 20 POSITION; Product Range:LSS Series; No. of Contacts:20Contacts;
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804713 | LSS-110-01-F-DV-A | 85T5346 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Socket, 0.635Mm, 20 Position; Product Range Samtec |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Solder | Surface Mount |