LTMM SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
LTMM Series
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Gold, Tin and Selective Gold Plating
Double Row
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Gold, Tin and Selective Gold Plating
Double Row
Suppliers
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Gold, Tin and Selective Gold Plating
Double Row
- Through Hole, Right Angle and Surface Mount
- Available up to 25 Pins Per Row
- Gold, Tin and Selective Gold Plating
- Double Row
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
LTMM Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
|
Connector Type
|
Box Header (optional feature); Header Connector
|
|
Gender
|
Male / Plug; Female / Jack
|
Unlock Full Specs
to access all available technical data