Samtec Inc. PCB Sockets SEM-110-02-03.0-H-D-WT

Description
Samtec SEM-110-02-03.0-H-D- WT PCB Socket
Request a Quote Datasheet
Description
Samtec SEM-110-02-03.0-H-D- WT PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2089295 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089295
PCB Sockets 2089295
Samtec SEM-110-02-03.0-H-D- WT PCB Socket

Samtec SEM-110-02-03.0-H-D-WT PCB Socket

Supplier's Site
PCB Sockets - 2089294 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089294
PCB Sockets 2089294
Samtec SEM-110-02-03.0-H-D- WT PCB Socket

Samtec SEM-110-02-03.0-H-D-WT PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SEM-110-02-03.0-H-D-WT
SMD Electronic Connector 315-SEM-110-02-03.0-H-D-WT
CONN RCPT 20POS 0.031 GOLD SMD Product overview: SEM-110-02-03.0-H-D- WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SEM-110-02-03.0- H-D-WT can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.031 GOLD SMD Product overview: SEM-110-02-03.0-H-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SEM-110-02-03.0-H-D-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 0.8Mm, 20 Position; Connector Systems Samtec - 97P4429 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.8Mm, 20 Position; Connector Systems Samtec
97P4429
Socket, 0.8Mm, 20 Position; Connector Systems Samtec 97P4429
SOCKET, 0.8MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 0.8MM, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SEM-110-02-03.0-H-D-WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SEM-110-02-03.0-H-D-WT
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SEM-110-02-03.0-H-D-WT
CONN RCPT 20POS 0.031 GOLD SMD

CONN RCPT 20POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2089295 315-SEM-110-02-03.0-H-D-WT 97P4429 SEM-110-02-03.0-H-D-WT
Product Name PCB Sockets SMD Electronic Connector Socket, 0.8Mm, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Micro Connector and Nano Connector
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 0.8000 mm (0.0315 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data