Samtec Inc. PCB Sockets QSE-040-01-L-D-A-K-TR

Description
Samtec QSE-040-01-L-D-A-K-T R PCB Socket
Request a Quote Datasheet
Description
Samtec QSE-040-01-L-D-A-K-T R PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1802834 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802834
PCB Sockets 1802834
Samtec QSE-040-01-L-D-A-K-T R PCB Socket

Samtec QSE-040-01-L-D-A-K-TR PCB Socket

Supplier's Site
PCB Sockets - 1802553 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802553
PCB Sockets 1802553
Samtec QSE-040-01-L-D-A-K-T R PCB Socket

Samtec QSE-040-01-L-D-A-K-TR PCB Socket

Supplier's Site
PCB Sockets - 1802834P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802834P
PCB Sockets 1802834P
Samtec QSE-040-01-L-D-A-K-T R PCB Socket

Samtec QSE-040-01-L-D-A-K-TR PCB Socket

Supplier's Site
Rectangular Connectors - QSE-040-01-L-D-A-K-TR - 890642-QSE-040-01-L-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QSE-040-01-L-D-A-K-TR
890642-QSE-040-01-L-D-A-K-TR
Rectangular Connectors - QSE-040-01-L-D-A-K-TR 890642-QSE-040-01-L-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 890642-QSE-040-01-L- D-A-K-TR Series: Q Strip® QSE Features: 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QSE-040 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 475 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13213TR, QSE-040-01-L-D-A-K-T R-ND, SAM13213DKR, SAM13213CT

Manufacturer: Samtec Inc.
Win Source Part Number: 890642-QSE-040-01-L-D-A-K-TR
Series: Q Strip® QSE
Features: 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: QSE-040
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 475
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13213TR, QSE-040-01-L-D-A-K-TR-ND, SAM13213DKR, SAM13213CT

Buy Now Datasheet
Pin & Socket Connectors - QSE-040-01-L-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-040-01-L-D-A-K-TR
Pin & Socket Connectors QSE-040-01-L-D-A-K-TR
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QSE-040-01-L-D-A-K-TR
SMD Electronic Connector 308-QSE-040-01-L-D-A-K-TR
CONN RCPT 80POS SMD GOLD Product overview: QSE-040-01-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-040-01-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 80POS SMD GOLD Product overview: QSE-040-01-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-040-01-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 97AC6763 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
97AC6763
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 97AC6763
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Pitch Spacing Samtec - 96P2922 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Pitch Spacing Samtec
96P2922
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Pitch Spacing Samtec 96P2922
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-040-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-040-01-L-D-A-K-TR
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802834 1802834P 890642-QSE-040-01-L-D-A-K-TR QSE-040-01-L-D-A-K-TR 308-QSE-040-01-L-D-A-K-TR 97AC6763 96P2922 QSE-040-01-L-D-A-K-TR
Product Name PCB Sockets PCB Sockets Rectangular Connectors - QSE-040-01-L-D-A-K-TR Pin & Socket Connectors SMD Electronic Connector Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 225 volts 225 volts
Contact Pitch 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data