Samtec Inc. PCB Headers FTSH-113-01-L-DV-K

Description
1.27mm FTSH series SMT pin header, 26P
Request a Quote Datasheet
Description
1.27mm FTSH series SMT pin header, 26P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1585784 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585784
PCB Headers 1585784
1.27mm FTSH series SMT pin header, 26P

1.27mm FTSH series SMT pin header, 26P

Supplier's Site
PCB Headers - 1592361 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592361
PCB Headers 1592361
1.27mm FTSH series SMT pin header, 26P

1.27mm FTSH series SMT pin header, 26P

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-113-01-L-DV-K
SMD Electronic Connector 314-FTSH-113-01-L-DV-K
CONN HEADER SMD 26POS 1.27MM Product overview: FTSH-113-01-L-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-113-01-L-DV -K can be used for catalog matching and distributor lookup.

CONN HEADER SMD 26POS 1.27MM Product overview: FTSH-113-01-L-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-113-01-L-DV-K can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec - 55K4790 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec
55K4790
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec 55K4790
HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 26 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec - 38AH0391 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 26 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
38AH0391
Conn Unshrd Hdr Hdr 26 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec 38AH0391
CONN UNSHRD HDR HDR 26 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 26 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1585784 314-FTSH-113-01-L-DV-K 55K4790 38AH0391
Product Name PCB Headers SMD Electronic Connector Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec Conn Unshrd Hdr Hdr 26 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data