Samtec HSEC8-150-01-S-DV-A-
Samtec HSEC8-150-01-S-DV-A-
Samtec HSEC8-150-01-S-DV-A-
.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1802615P | 1802452 | HSEC8-150-01-S-DV-A-K-TR | 54AJ5322 |
| Product Name | Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec | |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Geometry | Straight | Straight | ||
| Category | Card Edge Connector |