Samtec Inc. PCB Headers QTE-020-01-L-D-A-K-TR

Description
Samtec QTE-020-01-L-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec QTE-020-01-L-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802830P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802830P
PCB Headers 1802830P
Samtec QTE-020-01-L-D-A-K-T R PCB Header

Samtec QTE-020-01-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802830
PCB Headers 1802830
Samtec QTE-020-01-L-D-A-K-T R PCB Header

Samtec QTE-020-01-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802544 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802544
PCB Headers 1802544
Samtec QTE-020-01-L-D-A-K-T R PCB Header

Samtec QTE-020-01-L-D-A-K-TR PCB Header

Supplier's Site
Rectangular Connectors - QTE-020-01-L-D-A-K-TR - 847529-QTE-020-01-L-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTE-020-01-L-D-A-K-TR
847529-QTE-020-01-L-D-A-K-TR
Rectangular Connectors - QTE-020-01-L-D-A-K-TR 847529-QTE-020-01-L-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 847529-QTE-020-01-L- D-A-K-TR Series: Q Strip® QTE Features: Position Connector Package: Reel - TR Family Name: QTE-020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13221TR, QTE-020-01-L-D-A-K-T R-ND, SAM13221DKR, SAM13221CT

Manufacturer: Samtec Inc.
Win Source Part Number: 847529-QTE-020-01-L-D-A-K-TR
Series: Q Strip® QTE
Features: Position Connector
Package: Reel - TR
Family Name: QTE-020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13221TR, QTE-020-01-L-D-A-K-TR-ND, SAM13221DKR, SAM13221CT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTE-020-01-L-D-A-K-TR
SMD Electronic Connector 308-QTE-020-01-L-D-A-K-TR
CONN HDR 40POS SMD GOLD Product overview: QTE-020-01-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-01-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 40POS SMD GOLD Product overview: QTE-020-01-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-01-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-020-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-01-L-D-A-K-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4221 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4221
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4221
CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5346 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5346
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5346
MEZZANINE CONN, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802830P 1802830 847529-QTE-020-01-L-D-A-K-TR 308-QTE-020-01-L-D-A-K-TR QTE-020-01-L-D-A-K-TR 96P4221
Product Name PCB Headers PCB Headers Rectangular Connectors - QTE-020-01-L-D-A-K-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Geometry Straight
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details