Samtec Inc. PCB Sockets SFM-105-02-L-D

Description
Samtec SFM-105-02-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-105-02-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679066P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679066P
PCB Sockets 7679066P
Samtec SFM-105-02-L-D PCB Socket

Samtec SFM-105-02-L-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-105-02-L-D
SMD Electronic Connector 315-SFM-105-02-L-D
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-105-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-105-02-L-D
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Connector, 10Pos, Rcpt, 1.27Mm, Smd; Pitch Spacing Samtec - 85AC2169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 10Pos, Rcpt, 1.27Mm, Smd; Pitch Spacing Samtec
85AC2169
Connector, 10Pos, Rcpt, 1.27Mm, Smd; Pitch Spacing Samtec 85AC2169
CONNECTOR, 10POS, RCPT, 1.27MM, SMD; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 10POS, RCPT, 1.27MM, SMD; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec - 97P5074 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec
97P5074
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec 97P5074
SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679066P 315-SFM-105-02-L-D SFM-105-02-L-D 85AC2169 97P5074
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, 10Pos, Rcpt, 1.27Mm, Smd; Pitch Spacing Samtec Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec
Termination Solder Solder Solder Surface Mount
Voltage Rating 250 volts 250 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data