Samtec Inc. PCB Headers SEAM-40-02.0-S-08-2-A-K-TR

Description
Samtec SEAM-40-02.0-S-08-2- A-K-TR
Request a Quote Datasheet
Description
Samtec SEAM-40-02.0-S-08-2- A-K-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7679038P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7679038P
PCB Headers 7679038P
Samtec SEAM-40-02.0-S-08-2- A-K-TR

Samtec SEAM-40-02.0-S-08-2-A-K-TR

Supplier's Site
PCB Headers - 7679038 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7679038
PCB Headers 7679038
Samtec SEAM-40-02.0-S-08-2- A-K-TR

Samtec SEAM-40-02.0-S-08-2-A-K-TR

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-SEAM-40-02.0-S-08-2-A-K-TR
SMD Electronic Connector 308-SEAM-40-02.0-S-08-2-A-K-TR
CONN HD ARRAY PLUG 320P SMD GOLD Product overview: SEAM-40-02.0-S-08-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-40-02.0-S-0 8-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 320P SMD GOLD Product overview: SEAM-40-02.0-S-08-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-40-02.0-S-08-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293489-SEAM-40-02.0-S-08-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293489-SEAM-40-02.0-S-08-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293489-SEAM-40-02.0-S-08-2-A-K-TR
Win Source Part Number: 1293489-SEAM-40-02.0 -S-08-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 320 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm Height Above Board: 0.181" (4.60mm) Standard Package: 225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8024TR,SAM8024DKR INACTIVE,SAM8024DKR, SEAM40020S082AKTR,Q9 643601,SAM8024DKR,SE AM-40-02.0-S-08-2-A- K-FR,SAM8024CT Base Product Number: SEAM-40

Win Source Part Number: 1293489-SEAM-40-02.0-S-08-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 320
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8024TR,SAM8024DKRINACTIVE,SAM8024DKR,SEAM40020S082AKTR,Q9643601,SAM8024DKR,SEAM-40-02.0-S-08-2-A-K-FR,SAM8024CT
Base Product Number: SEAM-40

Buy Now Datasheet
Pin & Socket Connectors - SEAM-40-02.0-S-08-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-40-02.0-S-08-2-A-K-TR
Pin & Socket Connectors SEAM-40-02.0-S-08-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec - 97P4052 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec
97P4052
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec 97P4052
CONN, STACKING, HEADER, 320POS, 8ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

CONN, STACKING, HEADER, 320POS, 8ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec - 97AC6773 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec
97AC6773
Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec 97AC6773
CONN, STACKING, HEADER, 320POS, 8ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

CONN, STACKING, HEADER, 320POS, 8ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Plug, 320Pos, 8Row Samtec - 51AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 320Pos, 8Row Samtec
51AK9369
Mezzanine Conn, Plug, 320Pos, 8Row Samtec 51AK9369
MEZZANINE CONN, PLUG, 320POS, 8ROW

MEZZANINE CONN, PLUG, 320POS, 8ROW

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-40-02.0-S-08-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-40-02.0-S-08-2-A-K-TR
CONN HD ARRAY PLUG 320P SMD GOLD

CONN HD ARRAY PLUG 320P SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679038P 7679038 308-SEAM-40-02.0-S-08-2-A-K-TR 1293489-SEAM-40-02.0-S-08-2-A-K-TR SEAM-40-02.0-S-08-2-A-K-TR 97P4052 51AK9369 SEAM-40-02.0-S-08-2-A-K-TR
Product Name PCB Headers PCB Headers SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors Conn, Stacking, Header, 320Pos, 8Row; Mezzanine Connector Type Samtec Mezzanine Conn, Plug, 320Pos, 8Row Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data