1.27mm FTSH series SMT pin header, 10P
1.27mm FTSH series SMT pin header, 10P
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV
Manufacturer: Samtec Inc.
Win Source Part Number: 848804-FTSH-105-01-L
Series: FTSH
Features: Connector Header position
Package: Tube
Family Name: FTSH-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8799, Q9280182, Q3937619, FTSH-105-01-L-DV-K-N
CONN H 10P 1,27 S PCB SMD
HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1592332 | 314-FTSH-105-01-L-DV-K | 848804-FTSH-105-01-L-DV-K | 680-FTSH-105-01-L-DV-K | 87X7347 |
| Product Name | PCB Headers | SMD Electronic Connector | Rectangular Connectors - FTSH-105-01-L-DV-K | CONN H 10P 1,27 S PCB SMD | Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | ||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | Surface Mount | |
| Mounting | Surface mount |