Receptacle 2mm SMT tin 25+25way
HIGH RELIABILITY TIGER EYE DISCR
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7678874P | 7678874 | S2M-125-02-S-D |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Straight | ||
| Termination | Solder | Solder | Solder |
| Category | Wire to Board Connector | ||
| Mounting | Surface mount | Surface Mount |