.050 X .100 Surf Mnt Micro Skt Strip
Samtec RSM-105-02-L-D PCB Socket
Samtec RSM-105-02-L-D PCB Socket
CONN RCPT 10POS 0.05 GOLD SMD
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RSM-105-02-L-D | 2001927 | RSM-105-02-L-D | 97P1130 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec |
| Category | Micro Connector and Nano Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) |