The PHT Series Standard Board-to-Board .100" Pitch Post System Terminals from Samtec Inc. are designed for press-fit applications and are available in configurations ranging from 2 to 50 contacts per row. These terminals feature a single or double row design and are compatible with various board mates, including SSW, SSQ, and PHF series. The terminals are constructed with a liquid crystal polymer insulator and phosphor bronze contacts, with plating options of gold or matte tin over nickel. They have a current rating of 4.8 A per pin when two pins are powered and can operate within a temperature range of -55 °C to +125 °C. The insertion depth varies from 3.68 mm to 6.35 mm, making them suitable for a range of applications.
PRESS FIT TERMINAL STRIP
| Samtec Inc. | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | PHT Series |
| Product Name | Standard Board-to-Board .100" Pitch Post Sytem Terminals |
| Category | Board to Board Connector |