Samtec MEC1-105-02-S-D-A Edge Connector
Samtec MEC1-105-02-S-D-A Edge Connector
1.00 mm Mini Edge Card Skt Vertical
CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CONN CARD EDGE SKT 10 POS 1MM SLDR ST SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1798992 | MEC1-105-02-S-D-A | 11P5205 | 38AH0824 |
| Product Name | Edge Connectors | Pin & Socket Connectors | Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec | Conn Card Edge Skt 10 Pos 1Mm Sldr St Smd Rohs Compliant Samtec |
| Category | Card Edge Connector | |||
| Gender | Male / Plug; Female / Jack | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount |